The SA2-HNDL Breadboard Handle is ideal for lifting and handling optical breadboards such as Newport SA2, TD, IG, SG or PG Series. Made in Italy with reinforced glass fiber, those handles are robust, light weight and resistant to oil, solvents and other chemical agents. 1/4-20 or M6 cap screws are needed to mount the handles to a standard breadboard (either English or Metric). The hole spacing on the handle works with 6 in. or 150 mm separation. The SA2-HNDL includes 2 individual handles (cap screws are not included). Max. capacity is 550 lbs (250 kg).
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SA2-HNDL |
| Product Name | Handles, Optical Breadboard, 2 Piece Set, SA2 Series |