The VIS-LS-SS-3648-2 is a sliding shelf that is compatible with 36 x 48 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side allowing the user to create a usable workspace that can be easily repositioned on the frame, while leaving the isolated breadboard undisturbed. Two rails are included and can be mounted to the corner restraints on the Vision Isostation. Built-in stops prevent shelves from sliding out of slots. Hip guards are not required for the attachment.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | VIS-LS-SS-3648-2 |
| Product Name | Sliding Shelf, 10 in. Width, 36 x 48 x 2.3 in. Vision IsoStation, No Hip Guard Req. |