The SV-0.5 Compact Adjustable Width Slit provides precise micrometer-driven adjustment of two blades centered equally about a 1/2 inch (12.7 mm) through-hole. The slit width ranges from fully closed to 0.20 inch (5 mm) and is designed so that the micrometer reading corresponds to the actual slit width. The slim profile of the mount and four face-plate mounting holes make it ideal for use with compact OEM optical assemblies. An 8-32 threaded mounting hole located on the bottom of the unit is compatible with our standard or pedestal mounting posts.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SV-0.5 |
| Product Name | Adjustable Width Slit, Micrometer Driven, 8-32 Thread |