Newport MKS Calibrated Thermistor, 10k ohm TS-510

Description
The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon insulation to provide insulation when assembled in a heat sink or plate with a lead length of 3 inches (76 mm). They are ideal for measuring the temperature of a laser diode or other component during testing. Better accuracy can be achieved with accuracies to ±0.05°C over the temperature range using the Steinhart-Hart model. Calibration instructions can be found in the ILX application note #4, Thermistor Calibration and the Steinhart-Hart Equation.
Request a Quote
Description
The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon insulation to provide insulation when assembled in a heat sink or plate with a lead length of 3 inches (76 mm). They are ideal for measuring the temperature of a laser diode or other component during testing. Better accuracy can be achieved with accuracies to ±0.05°C over the temperature range using the Steinhart-Hart model. Calibration instructions can be found in the ILX application note #4, Thermistor Calibration and the Steinhart-Hart Equation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calibrated Thermistor, 10k ohm - TS-510 - Newport MKS
Irvine, CA, United States
Calibrated Thermistor, 10k ohm
TS-510
Calibrated Thermistor, 10k ohm TS-510
The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon insulation to provide insulation when assembled in a heat sink or plate with a lead length of 3 inches (76 mm). They are ideal for measuring the temperature of a laser diode or other component during testing. Better accuracy can be achieved with accuracies to ±0.05°C over the temperature range using the Steinhart-Hart model. Calibration instructions can be found in the ILX application note #4, Thermistor Calibration and the Steinhart-Hart Equation.

The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon insulation to provide insulation when assembled in a heat sink or plate with a lead length of 3 inches (76 mm). They are ideal for measuring the temperature of a laser diode or other component during testing. Better accuracy can be achieved with accuracies to ±0.05°C over the temperature range using the Steinhart-Hart model. Calibration instructions can be found in the ILX application note #4, Thermistor Calibration and the Steinhart-Hart Equation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Uncategorized Products
Product Number TS-510
Product Name Calibrated Thermistor, 10k ohm
Unlock Full Specs
to access all available technical data

Similar Products