The M-OMK22 A-LINE fixed lens mounts and accessories kit provides a cost-effective collection of Newport’s latest lens mounts, lens adaptors, mounting tools and mounting accessories with metric threads. This kit offers a total of 85 essential lens mounting tools, guides, and fixed lens mounts allowing a wide range of setup options and easy installation. The kit also comes with a pre-labeled 9 drawer cabinet for easy setup and ordering of additional parts if necessary for your laboratory.
Kit Components
- OMK22 - M-OMK22 - Description - Quantity
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 (M4) Thread, A-LINE 10
Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread, A-LINE 10
Fixed Lens Mount, 30 mm Diameter, 8-32 (M4) Thread, A-LINE 5
Fixed Lens Mount, 1.5 in. (38.1 mm) Diameter, 8-32 (M4) Thread, A-LINE 5
Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 M4) Thread, A-LINE 10
Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 (M4) Thread, A-LINE 5
Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE 10
Spanner Wrench, Compact, 6.35 to 50.8 mm Diameter Optics 1
Spanner Wrench, 1 inch LT Series Lens Tubes 1
Lens Mount, Insertable, 12.7 mm Diameter, A-LINE 4
Lens Mount, Insertable, 25.4 mm Diameter, A-LINE 4
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE 4
Keyed Guide Rod, 6 mm Diameter, 4-40 Thd, 4 in. Length, A-LINE 4
Keyed Guide Rod, 6 mm Diameter, 4-40 Thd, 8 in. Length, A-LINE 4
Keyed Guide Rod, 6 mm Diameter, 4-40 Thd, 10 in. Length, A-LINE 2
Alignment Target, Post Mount, 8-32 (M4) Thread, A-Line 2
Insertable Link Block, 1/2-in to 1-in, 8-32 (M4) Thread, A-LINE 2
Insertable Link Block, 1-in to 2-in, 8-32 (M4) Thread, A-LINE 2
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | M-OMK22 |
| Product Name | Fixed Lens Mounts and Accessories Kit, A-LINE, 85 Components, Metric |