The OMK18 one inch optical mounts and accessories kit provides a cost-effective collection of Newport’s latest 1 inch mirror mounts, lens positioners, bases and optics holders with imperial threads. This kit offers a total of 83 mirror mounts, optics mounts and other essential optics accessories allowing a wide range of setup options and easy installation. The kit also comes with a pre-labeled 9 drawer cabinet for easy setup and ordering of additional parts if necessary for your laboratory.
Kit Components
- OMK18 - M-OMK18 - 描述 - 数量
Mirror Mount, Lab Standard, 1.0 in. (25.4 mm) Diameter, 2 Knob Actuators
8
Mirror Adapter, Platform Mount, (1.0 in.) 25.4 mm Diameter
4
Platform Optical Mount, Performa, 1.0 in. (25.4 mm), 2 Allen-Keys, 8-32 (M4)
4
Mirror Mount, Lab Standard, Clear Edge, 1.0 in. (25.4 mm), 2 Knob Actuators
4
Mirror Mount, CenterPoint, Lab Standard, 1.0 in. (25.4 mm), 2 Knob Actuators
4
Mirror Mount, Lab Standard, EdgeGrip, 1.0 in. (25.4 mm), 2 Knob Actuators
4
Mirror Mount, PERFORMA-i, 1.0 in. (25.4 mm), 80 TPI, 3 Locking Allen-Keys
4
Mirror Mount, Thin Optic, 1.0 in. (25.4 mm), 80 TPI, 3 Locking Allen-Keys
4
Lens Positioner, 1.0 in. (25.4 mm), XYZθXθY, 100 TPI, 8-32 (M4) CLR
2
Lens Positioner, 1.0 in. (25.4 mm), XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR
1
Hex Adjustment Knob, 5/64 in. (2.0 mm)
4
Kinematic Base, Magnetic, 1 in. (25.4 mm) Square,2-56 & 8-32(M2 & M4)
3
Nylon Tip Screw Set, 8-32 x 0.25 inch, Qty 10
1
Mirror Mount, Fixed, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread, A-LINE
5
Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread, A-LINE
5
45 Degree Mirror Holder, 1.0 in. (25.4 mm) Diameter
2
Optical Filter Holder, Flip-Up™, 1.0 in. (25.4 mm) Diameter Filters, 8-32 (M4)
3
Optical Filter Mount, Edge Grip, 1.0 in. (25.4 mm) Optics, 8-32 (M4)
5
Optic Rotation Mount, 1.0 in. (25.4 mm), 2° Graduations
2
Rotary Mount, 1.0 in. (25.4 mm) Waveplates or Polarizers, 8-32 (M4) Thread
2
Optic Holder Cell, 1.0 in. (25.4 mm) Diameter Optics, Requires LM1-R Mount
3
Optic Cell Rotation Mount, 2° Graduations, For LH1 Optic Cells
3
Lens Positioner, 1.0 in. (25.4 mm) Diameter, XYZ, 100 TPI, 8-32 (M4)
1
Lens Positioner, 1.0 in. (25.4 mm) Diameter, XY, 100 TPI, 8-32 (M4)
2
Mirror Mount, Vertical Drive Industrial, 1 in. (25.4 mm), 2 Locking Allen-Keys, 8-32 (M4)
1
M1 Prism Mount, 2 Knob Actuators
2
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | OMK18 |
| Product Name | Optical Mounts and Accessories Kit, 1.0 in., 83 Components, Imperial |