The LDC3722B is a interface from ILX Lightwave.
Additional Features:
Laser Diode Current Source with Integrated 32W Temperature Controller
GPIB/IEEE-488 Remote Interface
High Stability, Low Noise Laser Current Source Operating in Constant Power or Constant Current Modes
Analog Modulation Capability to 1 MHz
4-Wire Laser Forward Voltage Measurement and Adjustable Voltage Limit
Temperature Controller Compatible with Thermistor, IC, and RTD Temperature Sensors
Temperature Stability of ±0.004°C
TE Voltage Measurement
The ILX Lightwave LDC-3722B Laser Diode Controller is a combination of both laser diode current and temperature control in the same instrument. The current source provides a high stability output with a fully redundant current limit and multiple laser protection features. The built-in temperature controller can work with most thermistors and TE modules to deliver precision laser temperature control over a wide range of temperatures.
The LDC3722B is a interface from ILX Lightwave.
Additional Features:
- Laser Diode Current Source with Integrated 32W Temperature Controller
- GPIB/IEEE-488 Remote Interface
- High Stability, Low Noise Laser Current Source Operating in Constant Power or Constant Current Modes
- Analog Modulation Capability to 1 MHz
- 4-Wire Laser Forward Voltage Measurement and Adjustable Voltage Limit
- Temperature Controller Compatible with Thermistor, IC, and RTD Temperature Sensors
- Temperature Stability of ±0.004°C
- TE Voltage Measurement
The ILX Lightwave LDC-3722B Laser Diode Controller is a combination of both laser diode current and temperature control in the same instrument. The current source provides a high stability output with a fully redundant current limit and multiple laser protection features. The built-in temperature controller can work with most thermistors and TE modules to deliver precision laser temperature control over a wide range of temperatures.