The PS-F-1.5C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a 1/4-20 cap-head screw that is held captive in the slot of the fork so that it can't fall out. This stainless steel clamping fork provides positioning flexibility with a 1.5 in. (38.1 mm) long slot for secure mounting of optical pedestals. This product is also available in 10-piece saving pack .
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PS-F-1.5C |
| Product Name | Clamping Fork, 1.0 in. Diameter Pedestal, 1.5 in. Slot Length, 1/4-20 Cap Screw |