The OMK16 optical post and accessory kit provides a cost-effective collection of Newport’s latest 0.5 inch optical posts, mounting accessories and post assembly components with imperial threads. This kit offers a collection of 234 total optical posts, clamps, collars and other accessories allowing a wide range of setup options and easy installation. The kit also comes with a pre-labeled 9 drawer cabinet for easy setup and ordering of additional parts if necessary for your laboratory.
Kit Components
- OMK16 - M-OMK16 - Description - Quantity
Optical Post, 0.5 in (12.7 mm) Diameter, 0.75 in (19.1 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 1.0 in (25.4 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 1.5 in (38.1 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 2.0 in (50.8 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 3.0 in (76.2 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 4.0 in (101.6 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 6.0 in (152.4 mm) Height 20
Optical Post, 0.5 in (12.7 mm) Diameter, 8.0 in (203.2 mm) Height 10
Translating Optical Post, 0.5 in (12.7 mm) Diameter, 8/32 & 1/4-20 (M4 & M6) 2
Electrical Isolator Set, 0.5 in (12.7 mm) Posts, 8/32 & 1/4-20 (M4 & M6) 2
Component Clamp, 0.5 in (12.7 mm) Posts, 8/32 & 1/4-20 (M4 & M6) 3
Post Collar, Position Maintaining and Height Adjustment 5
Post Collar, 0.5 in. Diameter Optical Posts 10
Optical Post Clamp, Adjustable Angle, 0.5 in. Diameter Optical Posts 3
Optical Post Clamp, Right-Angle, 0.5 in. Diameter Optical Posts 10
Optical Post End Clamp, Right-Angle, 0.5 in. Post, 1/4-20 (M6) Thread 5
Clamp, 1.0" Post and VPH Post Holder 1
Adjustable Optical Post Head, Ball and Socket, 8-32 (M4) Thread 3
Pedestal Spacer Pack, 1/32 in., 0.5 in. Diameter, 8-32 (M4) CLR 10
Pedestal Spacer Pack, 1/16 in., 0.5 in. Diameter, 8-32 (M4) CLR 10
Pedestal Spacer Pack, 1/8 in., 0.5 in. Diameter, 8-32 (M4) CLR 10
Pedestal Spacer Pack, 1/4 in., 0.5 in. Diameter, 8-32 (M4) CLR 10
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | OMK16 |
| Product Name | Optical Post and Accessory Kit, 234 Components, Imperial Threads |