TelephoneStuff.com Datasheets for Telephone Components and Accessories
Telephone components and telephone accessories are used in telephone systems.
Telephone Components and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Features: Features: - Traces concealed wiring, locates junction boxes, and finds breakers for live or dead circuits?no need for power interruption. - Finds breaks in wires and shorts to ground. | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus,... | |
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The AI-900 series provides a complete communication network throughout a facility or campus,... | |
| NOW WITH 5 YEAR WARRANTY DIRECT FROM THE MANUFACTURER! | |
| .Audio 450 Ultimate Performance On-the-Go Headset is to make life portable that is designed for on-the-go users who relish talking, gaming, and jamming on their laptops. The Audio 450 offers... | |
| 10' Quick Disconnect Passport V-1000 Extension Cord. Features: - Gives the representative 10 extra feet of mobility - Easy to use: Connect this cord between the quick disconnect feature on... | |
| 10-ft, 3.5MM Quick Disconnect cable assembly for Pro and Virtuoso Amplifiers. | |
| 2-Door Telephone Entry System. Features: - Doorbell chime Option - Unlock Doors or Gates Remotely - Whole-House Audio Paging - Expands Easily - Supports up to 4-Door Intercoms - DSL... | |
| 206EC Expansion Module with Caller ID (2x6) Rel. 4.1 adds 2 incoming lines and 6 telephone station ports with Caller ID. Available in Release 3.0, 3.1 and 4.1. Features: -... | |
| 22-button expansion unit, with associated LCD indicators, providing additional keys for lines or features. (also known as Aastra B02404xx) Features: - 22-button expansion unit - Up to 2 expansions can... | |
| 220 V AC Euro Adapter. Compatible with: - BlueParrott B100 - B200 - B1000-GTX | |
| 24 button expansion module for the 8343DX. Features: - 24 LED buttons - The first 18 buttons may be programmed as call appearances or features - The remaining 6 buttons... | |
| 24 Button key lamp module for Nortel BCM IP phones. Available in Charcoal. | |
| 24 flexible feature/line/DSS/BLF keys used in conjunction with a digital station. features: - Provides 24 flexible feature/line/DSS/BLF keys (dual colored LED)used in conjunction with a digital station - Requires one... | |
| 3 Zone Audio Expansion Module for the: MZC-144 Modular Zone Control System | |
| 3x8 ACS expansion module with Caller ID. Adds 3 incoming line ports and 8 telephone station ports to a Partner ACS system. Features: - Adds 3 lines and 8 extensions... | |
| 4-Port Voice Mail Expansion Module. | |
| 5.8GHz USB Telephone Adapter for Skype. Panasonic 5.8GHz USB Adapter Features: - For use with KX-TG5761/5766/5771/ 5776/5777 - Must install Skype software to computer and register this unit with base... | |
| 500-V Inline Quick Disconnect Mute Switch allows the representative to mute the microphone during the call. | |
| 8 Port Telephone RESI Module Expansion is composed of a metal housing that can snap right into ICC's net media centers without the need for additional brackets. Features: - Nine... | |
| 8030 Wireless Telephone Bundle. Features: - NetLink 8030 Wireless Telephone extends the capabilities of the 8000 Series handsets by adding SpectraLink's unique push-to-talk (PTT) feature - Allows instantaneous communication between... | |
| A controller for dispatcher applications (such as police departments). Features: - Compatible with all Plantronics H-series headsets (sold separately) - Push-to-talk button with lighted talk indicator - Leather pouch to... | |
| A handset lifter that fits on your telephone, letting you answer calls with the touch of a button. Features: - Automatically lifts handset and returns it to the cradle -... | |
| A Plantronics interconnect cable: connector to QD type Supra. This is a special cable that only works with the SHS1720-01 headset. Features: - Option One: Cable for use with the... | |
| Adapter for the Pulsar 590E. | |
| Adds 16 hardwire zones to either the HMS 950, or 1100 system. | |
| Adds 2 incoming lines and 6 telephone station ports. Available in release 3.0, 3.1 and 4.1. Please contact us for Best Price and Availability! | |
| Adds 2 incoming lines only. Release 2 and 3.1 Available Now! Please contact us for Best Price and Availability! | |
| Adds 24 buttons to telephone. Features: - Adds 24 programmable call appearance/feature buttons to the 6416D+M & 6424D+M telephones - Requires 1151 power supply (2404-010) | |
| Adds 4 incoming lines only with Caller ID. Features: - Same as the 400E module but adds caller ID information on display telephones - The lines with caller ID must... | |
| Adds 4 incoming lines only. | |
| ADIX second generation "M" expansion cabinet. Requires PWSM power supply (040300). Power supply not included. | |
| All-weather test set fully-featured, engineered to be tough, yet lightweight and comfortable on your shoulder. A high quality test set at an economical price. Features: - Built-in ringer - Tone/pulse... | |
| Allows expansion beyond the standard eight paralleled telephone outlets by adding eight (8) additional RJ45 jacks per expansion module. Expansion Modules are connected to the Telecom Interference Module via an... | |
| Ampless QD Cables is QD cord for the direct connection the phone for HDI headsets. 10 feet. | |
| An amplifier that allows the use of any H-series headset top to connect to a 6 wire controller. Features: - Push-to-talk switch with selectable locking or momentary operation - Allows... | |
| An expansion board to add 16 wired zones (inputs) and 16 outputs to the HMS 1100 controllers. | |
| An expansion board to add 16 zones (inputs) and 8 outputs to the HMS 800 System. | |
| ATA-100 is an analog telephone adapter that connects an analog telephone device to an IP network, enabling SIP-supported VoIP communication in applications where connecting to an existing FXS port is... | |
| Automatic BUSY Indicator. Features: - By Positioning the manual indicator lamp where it's convenient and touching the button to take a call everyone around you will know at glance not... | |
| AVX cable adapter for Avaya 46xx series IP phones. For use with the following Headset Cables: - QD1026V - QD1026P - QD1026G | |
| Belt Clip for Plantronics Phone Systems. | |
| CA10CD Remote Unit is a controller for dispatcher applications (such as police departments). Remote Unit Features: - Compatible with all Plantronics H-series headsets (sold separately) - Push-to-talk button with lighted... | |
| Category 5e Voice and Data Expansion Module fits easily into Leviton Structured Media Panels. Expansion Module Features: - Patch data or telephone service to 6 remote locations - 5.75 x... | |
| Cellular Phone 2.5 mm Adapter gives you an easy, economical way to hook up your cellular phone to your Ultralight headset. All you need is a cellular phone with a... | |
| CHAT 50 Telephone Adapter Cable For Cisco 7900 Series Phones. | |
| Chat 50 telephone adapter cable for Inter-Tel 8400, 8500, 8600, Encore 1000, and Encore 2000 series phones. | |
| Cisco IGY 8400 VFM back card, 8 T 1 DB15 connector. Features: - 1.544 MBps - ATM connection - PC | |
| ClearRing Amplified Telephone Ring Signaler. Features: - Ring signaler offers up to 95dB with various tone levels - Bright strobe flashes along with signal tone to attract attention - Built-in... | |
| Comdial 4 Port Expansion Module for 7270C/7271C Voicemail Card. | |
| Complete Handset Assembly for Coin Telephone Sets with Stainless Steel Armored Cable. Handset Assembly Features: - Vandal and Moisture Resistant Transmitter - Assembly for: - AT&T-Tech.; (W.E. Co.) - Northern... | |
| Converts 2 digital station ports to 2 analog station ports. NOW WITH 5 YEAR WARRANTY DIRECT FROM THE MANUFACTURER! | |
| Cordless DECT Telephone Repeater is used to extend the range of the Cordless DECT telephone. DECT Repeater Features: - Automatic registration to the base - Up to six repeaters per... | |
| DA45 USB Audio Processor enables softphone users to conduct clear, natural customer interactions and to optimize Unified Communications. DA45 USB Audio Processor Features: - Works with any Plantronics H-series headset... | |
| Data module terminates up to 8 Category 5e data lines. | |
| DECT 6.0 Skype Single Phone Cordless Handset Skype Handset Features: - Skype certified - Caller ID, call waiting caller ID - Handset speakerphone - Expandable up to 6 handsets total... | |
| Delivers a Voice over IP telephone that seamlessly integrates with IP PBX and Softswitch vendors’ IP solutions. An intuitive user interface offers dedicated, one-button access to common telephony features, and... | |
| Desktop Charging Cradle for Plantronics Voyager Series. Compatible with the following headsets: - Explorer 330 Bluetooth Headset - Explorer 340 Bluetooth Headset - Explorer 350 Bluetooth Headset | |
| Digital station module that allows up to 16 ports. | |
| Door box designed to work on the StarPlus STS, StarPlus STS Home and SBX IP 320. Door Phone Box Features: - Connection via a station port - Two-way hands-free voice... | |
| DSX IP phone adapter provides seamless interface for Plantronics wireless headsets that currently support the Plantronics HL10 Handset Lifter. When using a WHA, the HL10 Handset Lifter is not required! | |
| DSX Telephone Labels for Black 34-Button Super Display Telephone. | |
| E10 Adapter is the economic solution for carbon-based ACD systems that support the RNA (Rep not Available) feature. Features - Mute switch and recessed volume control positioned for easy access... | |
| E10 w/ disabled mute switch for DuoSet headsets. | |
| Ear stabilizer for Plantronics Discovery 640/650E bluetooth headset. | |
| Eenables the use of most analog telephone test sets on Meridian Digital Centrex lines (also know as EBS, MBS, or P-Phone). With the Adapter set to POTS (Plain Old Telephone... | |
| Eight independent relays used as outputs for either the HMS 925, 950, or 1100 system. | |
| Electronic hook switch is used to connect a plantronics headset with a business phone without the need for a lifter. Compatibility Guide: Avaya - APV6A - 1608, 1616, 2410, 4630,... | |
| Enables the use of most analog telephone test sets on Meridian Digital Centrex lines (also know as EBS, MBS, or P-Phone). With the Adapter set to POTS (Plain Old Telephone... | |
| Expands IX-12KTD-2 with an additional 12 programmable buttons. Includes paper Desi and plastic Desi cover. | |
| Expands IX-12KTD-3 with an additional 12 programmable buttons. Includes paper Desi and plastic Desi cover. | |
| Expansion cabinet for IX-200 telephone system. | |
| Expansion cabinet used with ADIX third generation APS telephone system. | |
| Expansion module for DSU II system. Provides 8 station ports. | |
| Expansion Module for IP phone 1100. | |
| Expansion module for Partner Endeavor system. Requires 2 slot carrier or 5 slot carrier with Endeavor upgrade card. Carriers and upgrade cards are no longer available. Use to upgrade existing... | |
| Extension cord (7 foot) for busy indicator. - Note: Must have an on the phone indicator | |
| Flashpath adapter for memory cards, allows you to insert your memory cards into the floppy drive on your PC for easy downlaod. | |
| Footstand used with 1 - M522 Meridian Expansion Module. | |
| Footstand used with 1 - M622 Meridian Expansion Module. | |
| Footstand used with 2 - M522 Meridian Expansion Modules. | |
| For the Partner ACS, adds 4 incoming lines only. Please contact us for Best Price and Availability! | |
| Four independent relays used as outputs for either the HMS 925, 950, or 1100 system. | |
| General Line Condition Diagnostics. - Designed for use by communications wiring technicians - Provides line powered two-way communication - General line condition diagnostics - Impact resistent shell - 4.5Ft. braided... | |
| GN compatible console amplifier. Key design features have gone into the making of this reliable amplifier. Includes a hard-wired lower connection cord with a GN Netcom compatible inline disconnect. We’ve... | |
| Headpads, Small (monaural styles only). | |
| Headpads, wide (monaural styles only). | |
| HGT Cord provides additional transmit on most digital telephones with a headset port. Features: - Increases transmit on digital phones that have a headset port - Compatible with VXI’s 1026... | |
| HIS-1 Adapter Cable. Features: - Allows one to take advantage of the full wideband audio on a wideband headset - Quick Disconnect (QD) capability allows the headset to detach without... | |
| In-car charging cradle for Explorer 330, 340 and 350 with vent clip. Does not include car charger adapter. | |
| Integration Expansion Module adds up to two additional user interfaces and eight additional selective call intercom locations to the Unity home system. Features: - Allows for two additional discreet user... | |
| Just plug the P10 into your operator console, PBX, or ACD, then plug in your headset. The P10 delivers Plantronics famous sound quality and ease of use. Its volume and... | |
| KX-TDA USB Expansion Module for KX-T7600 Series Proprietary Telephones is specifically designed for use with the KX-TDA Hybrid IP PBX Control Units only. Expansion Module Features: - Compatible with the... | |
| Lightweighted Quick Dissconnect Coiled Phone Cable with QD Lock for the Plantronics M12. It also connects Plantronics H series headsets directly to the Cisco 7940, 7960 and 7970 model phones... | |
| LIN integrated network, structured media panel (6 lines up to 4 locations). | |
| LIN integrated network, structured media panel. | |
| Locking screw and retaining ring. Used for mounting outer cover to SSC/BLC series telephones. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100 | |
| Micro USB Adapter is designed for plugging into your vehicle cigarette lighter or 12V accessory socket and charge your headset on the road. Note: - Also known as Plantronics Part... | |
| Mitel 4000 Expand Superset telephone and console functionality with expansion modules. Adding 48 more programmable keys to the Mitel Superset 4000 series telephone sets and consoles is simple with the... | |
| Modular to PBX Adapter to make your PBX phone modular in 1 second. You must have two prongs (two large stereophone-type holes) on the side or back of your phone. | |
| Multi-Zone Universal Telephone Interface provides multi-zone paging for one-way applications such as self-amplified speaker systems, with each output capable of providing audio for up to 150 self-amplified speakers. Features: -... | |
| Multipurpose amplifier compatible with Plantronics and Passport P-series headsets. Works with most telephone systems - including Lucent 6400 & 8400. (Number pad must be on base of the telephone). Packed... | |
| Mute switch with Supra QD. | |
| NetVanta 1000/3000/4000 Series E1/FE1 + G.703 NIM. Features: - Provides a fractional or full E1 network interface for the NetVanta 3000 Series as well as, a G.703 interface for connecting... | |
| NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. Features: - Multiservice Access Router with integrated Layer... | |
| NetVanta ISDN BRI S/T Dial Backup Interface Module plug-on module for the NetVanta NIMs. Features: - Provides ISDN BRI dial backup with S/T interface | |
| Netvanta T1/PR1 Voice Interface Module. Features: - Provides one RBS T1 or one PRI (5E, DMS100, or National) interface for termination of TDM voice trunks - Includes DBU port | |
| Netvanta Voice Interface Modules, 2 Trunk, 2 Station. Features: - Connection to analog devices such as POTS phones, FAX machines, and/or modems - Delivers Caller ID name/number using FSK -... | |
| Netvanta Voice Interface Modules, 4 Ports FXS. Provides four analog RJ-11 station (FXS) ports for connection to analog devices such as POTS phones, FAX machines, and/or modems. Features: - Provides... | |
| Never miss any phone calls with this Tactile Telephone Ring Pager. Tactile Pager Features: - Transmitter receives signals from pager up to 80 feet away - 3 ways alert indicators:... | |
| Nomad Charging Base (Cord not included). Compatible With: - Nomad IP 802.11b Telephone Model# 3807-70 | |
| One-touch operation headset adapter used with Merlin 4406D+, 4412D+, 4424D+, 4424LD+ and Definity 6416, 6424D+M phones. Provides modular connector on one end to connect to phone and quick disconnect on... | |
| One-touch operation headset adapter. Features: - Provides modular connector on one end to connect to phone and quick disconnect on other end - used for "H" series headsets - Also... | |
| Passport 1027V Lower Quick Disconnect cord. Cord compatible with the following IP phone models: - Avaya IP Phones - 1603, 1608, 1616, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650 -... | |
| Passport 1028G Y-Cord is a Y-cord for training and observation purposes. It connects to VXI Passport-G headsets and GN Netcom headsets. Two people can now communicate on one end of... | |
| Passport 1028P Y-Cord allows for two people to communicate on one end of a call. Features: Plantronics-compatib le "Y" training cord | |
| Passport 1028V Y-CordTraining Quick Disconnect Cord allows two people to be connected to the same amplifier or phone for training purposes. Two representatives can hear the same call simultaneously. Compatible... | |
| Passport 1029P Lower Quick Disconnect Cord is compatible with CallMaster V & VI, Cisco 7940/7960 IP Phones, Lucent 500AM, Plantronics M10 & M12 amplifiers. Coiled cord with modular end and... | |
| Passport 1029V Quick Disconnect Modular Cord for Direct plug in situations where an amplifier is not required. Compatible with CallMaster V&VI;, Cisco 7940/7960 IP Phones, Lucent 500AM, Plantronics M10 &... | |
| Passport 1096V Headset Cord with 2.5mm jack (4 conductor type) and VXI style quick disconnect. Features: - Compatible with Cisco 7920 cordless IP phone - Coiled cord extends to 23"... | |
| Passport Everon-G Battery Powered Multipurpose Amplifier compatible with VXI, Plantronics, GN Netcom, and Danacom headsets. The Everon G includes a lower connection cord with a GN Netcom Compatible quick disconnect. | |
| Phone Test Set with 2-Way Hands Free is so impervious to water that it can actually withstand being submerged underwater. Features: - Two-way hands free - Waterproof tested to an... | |
| Phone Test Set with Adjustable Ringer is so impervious to water that it can actually withstand being submerged underwater. Features: - Waterproof tested to an IEC IP67 rating - Ten-number... | |
| Plantronics Battery Door is designed for use with Plantronics CT14 Phone System. | |
| Polycom's first Voice over IP (VoIP) conference phone. Provides the same quality as Polycom's well known SoundStation in a VoIP connected conference phone. Features: - Allows simultaneous natural conversation – | |
| Power/Data Cable. Compatible with: - Sound Point IP 500 Phones - Sound Point IP 501 Phones | |
| Provides 12 station ports for a Partner ACS 5.0 or newer. Allows for up to 48 station ports on a ACS system. First 012 must be installed in slot 1... | |
| Provides branch office IP routing applications over PPP or ATM networks, also supports ADSL over POTS (Annex A), as well as ADSL2 and ADSL2+ at rates up to 25 Mbps. | |
| Provides communication between the front door and any phone in the house. When a visitor presses the doorbell button the phones in the house will respond with a distinctive ring. | |
| Provides interface for door boxes and door openers. Each adapter will support one door box and one door opener. This unit is designed to operate with the DBS 824 system... | |
| Provides interface for door boxes, door openers and sensor units. Each adapter will support up to 2 door boxes, 2 door openers and 1 sensor. A maximum of 2 door... | |
| Push To Talk Handset for Patriot Telephone. Features: - Color: Black | |
| QD 1025 lower quick disconnect cord compatible with Teknekron Invoswitch. | |
| QD 1027D lower quick disconnect drop circuit cord for Carbon 3. | |
| QD1030 Headset Cord with VXI style Quick Disconnect and dual 3.5mm jacks for connection to PC sound card. | |
| Refer to compatibility guide as the A10 should not be used if the compatibility guide calls for HIS, HIC, HIP, U10 (CIS) or U10P cable with H top. Otherwise using... | |
| Remote Unit Charger for Micro USB. Compatible with the following Plantronics Headset - Explorer 330 Bluetooth Headset - Explorer 340 Bluetooth Headset - Explorer 350 Bluetooth Wireless Headset - Explorer... | |
| Replacement ear cushion for TuffSet 15 and TuffSet 25. | |
| Replacement Foam Ear Cover for most VXI Headsets. Foam Ear Cover Features: - Replacement Foam Ear Cover is a Soft Ear Cushion Type Headset specifically designed for VXI Headsets -... | |
| Replacement Leatherette Ear Cushion for VXI Passport and BlueParrott Headsets. Leatherette Ear Cushion Features: - Sold in Packages of 6 | |
| Replacement Voice Tubes for use with the CS70 Wireless Office Headset System. | |
| Single-Zone Universal Telephone Interface provides single-zone paging for one-way applications such as self-amplified speaker systems. Features: - Single-zone paging - Simple 2-switch interface setup - Override paging (using loop start... | |
| SoundPoint IP 321 phone has a single 10/100 Ethernet port and is designed for common areas, such as lobbies, hallways, and break rooms, as well as various wall-mounted deployments. The... | |
| Spare Cable 2.5MM Gold Plug and Modular 500MM at . Buy online or call 877-389-0000 to speak with our expert staff today! | |
| Spare In-flight headphone cord for the Plantronics Pulsar 590. | |
| Spirit 308 expansion module. Expands Spirit 308 to 6 lines and 16 phones. - Adds 3 lines and 8 telephone station ports to the Spirit 308 Control Unit - Adds... | |
| Supports up to 8 additional telecom outlets, each with up to 4 phone lines. Additional Telecom Expansion Modules can be added for greater than 16 phone outlets. Connects to 1... | |
| TCL100 Analog Alarm Clock with Wireless Vibrating Pad and Telephone Ring Signaler. TCL100 Features: - Adjustable volume up to 90 dB - Easy to read illuminated clock face - Bright... | |
| TCL200 Digital Alarm Clock with Wireless Vibrating Pad and Time/Alarm Announce and Telephone Ring Signaler. TCL200 Features: - Adjustable volume up to 90 dB - Announces time and alarm time... | |
| Telephone Cord for Plantronics Phone Systems. | |
| Telephone distribution module. Distribution Module Features: - Distributes 4 CO lines to 7 or 15 Locations - 8 Bridged 110 Punchdown Connectors | |
| Telephone Entry Controller. Features: - Unlock Doors or Gates Remotely - Doorbell Chime Option - Whole-House Audio Paging - DSL Compatible - Simple Installation | |
| Telephone Input Distribution Panel (TIDP) distributes up to 4 telephone lnes through 12 telephone connections, making it suitable for phone, fax, or modem. Distribution Panel Features: - The panel includes... | |
| Telephone Interface Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones. Features: -... | |
| Telephone Line Distribution Board. | |
| Telephone Line Powered Ringer allows one to add loud ringing to any analog phone line. Features: - Ringer operates on any analog line that provides a minimum of 40 volts... | |
| Telephone Paging Access Module is a paging module that provides a means of interfacing various analog telephone port types to a paging system amplifier. This enables a facilityʼs telephone system... | |
| Telephone/Video Combination Unit distributes 4 CO lines to 15 locations. Features: - 4-way passive RF splitter - RF input compatible 5-1000 Mhz, 130dB RFI - All ports DC and IR... | |
| The all new, state-of-the-art, DB 200 is the only doorbell and intercom signaler that requires no wires and can be installed in seconds. Unlike competing models, the DB 200 is... | |
| The Ameriphone SR100 Telephone Ringer, by Clarity, is ideal for user in the home, the office or while traveling so you will never miss a call. Features: - Super loud... | |
| The Cisco ATA 186 Analog Telephone Adaptor is a handset-to-Ethernet adaptor that turns traditional telephone devices into IP devices. | |
| The Cisco ATA 187 Analog Telephone Adaptor is a handset-to-Ethernet adaptor that turns traditional telephone devices into IP devices. Features: - Supports two voice ports, each with its own independent... | |
| The Clarity WR100 Extra Loud Phone Ringer is a small portable device that notifies a user of an incoming phone call with a ring up to 95 decibels. Features: -... | |
| The Expansion Module for the IP Phone 1200 Series is an accessory to the IP Phone 1200 Series portfolio, which delivers investment protection and user flexibility through increased scalability and... | |
| The GTS series of Butt-in telephone test sets are used for verifying telephone service, troubleshooting telephone and data wiring and communicating with other phones and pagers. By clipping the GTS... | |
| The M522 Meridian Mate Expansion Module is compatible with both the M5216 and M5316. The M522 is a 22-button expansion unit, with associated LCD indicators, providing additional keys for lines... | |
| The M622 Meridian Add-On Module is compatible with both the M6310 and M6320. Features: - 22 keys for feature access or directory numbers - Integrated wall mount kit - LCD... | |
| The Model TI984 is a telephone interface designed to provide a communication path between the GAI-Tronics Page/Party industrial communication system and a public or private telephone system. Returns: - Due... | |
| The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of local and wide area networks. It offer protection for LAN interface technologies such... | |
| The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such... | |
| The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such... | |
| The on-q/legrand lighting Expansion Module connects to the Home Lighting Controller’s (364644-01) expansion bus to provide 3 additional control ports for connection and control of up to an additional 93... | |
| The on-q/legrand lighting Serial Expansion Module connects to the Home Lighting Controller’s (364644-01) expansion bus to enable security and automation system controllers to control the Home Lighting Systems lighting and... | |
| The Sonic Ring Video Phone Signaler has been designed to alert you to your videophone with a choice of three distinct flash patterns. Select a unique flash pattern for your... | |
| The SoundPoint IP 321 phone has a single 10/100 Ethernet port and is designed for common areas, such as lobbies, hallways, and break rooms, as well as various wall-mounted deployments. | |
| The SoundPoint IP Expansion Module for the SoundPoint IP 601 is an optimal solution for telephone attendants – receptionists, administrative assistants, secretaries, and other “power users” who manage and monitor... | |
| The T24 key indicator module offers Central Answering Position or KIM for efficient call routing, when used with the T7316E Business Series Digital 2-line phone. | |
| The video panel combines a 1x9 bridged telephone board and a 8-way 1 GHz video splitter in a dedicated plastic bracket for essential telephone and video distribution. Features - 1x9... | |
| The voice/fax modules enable packet voice technologies. Features: - Voice over IP (VoIP) - Voice over frame relay (VoFR) - voice over ATM (VoATM) - toll-bypass, without sacrificing voice quality... | |
| This device takes your handset (receiver) off-hook so you can access the phone line. It also comes with an automatic on-the-phone indicator. Start using your headset and a bright red... | |
| This product alerts you that your telephone is ringing by sounding a loud adjustable horn automatically. It can flash lights and sound horns in other rooms by use of remote... | |
| Tuffset connector cord for direct plug in situations where an amplifier is not required. Provides GN Netcom quick disconnect (QD) on one end and 2.5mm connector on the other end. | |
| Two way intercom between front door and any phone in the house. Features: - Sends a distinctive ring to house phones - Seamless call waiting - Compatible with DP and... | |
| Two-prong styled amplifier with GN Netcom compatible quick disconnect. Console G has flexibility in the amp housing to accommodate slightly wider spaced prong slots on some telephones and the headset... | |
| Ultralight OP headset foam ear cushion. | |
| Use the telephone’s functions and transfer the call to the loudspeaker function on the Konftel 60/Konftel 50 with the press of a button. The special cable is connected directly between... | |
| Used in conjunction with either 1x6 Basic Telecom Module (1267062-01) or the 1x11 Basic Telecom Module (363484-01), this module supports up to 6 additional telecom outlets, each with up to... | |
| Vehicle Charging Adapter for Plantronics Bluetooth Discovery Series Headsets plugs into headset and charges while in the car. Compatible with the following Discovery Headsets: - Discovery 610 Bluetooth Headset -... | |
| Vehicle Power Charger with Micro USB charging cable for charging in the car or with your PC or laptop. | |
| Visual Telephone Status Indicator provides a “ring” indication, “on the phone” indication, and “message waiting” indication when used with an analog phone line. Features: - Displays “ringing”, “on-the-phone” or “message... | |
| Voice over IP (VoIP) conferencing for NBX networked telephony solutions. Provides the same quality as Polycom's well known SoundStation in a VoIP connected conference phone. Features: - Allows simultaneous natural... | |
| Waterproof telephone test set with amplified speaker and digital line detection. Features: - Award-winning waterproof design - Tone and pulse dial - Built-in ringer with adjustable ring tones - 10... | |
| Waterproof telephone test set with speakerphone and digital line detection. Features: - Award-winning waterproof design - Tone and pulse dial - Built-in ringer with adjustable ring tones - 10 number... | |
| X100 USB Adapter with Inline Mute and Volume Control designed specifically for VoIP, speech recognition and soft phone applications. Features: - USB adapter connects your professional grade headset to your... | |
| X200 USB Adapter for Unified Communications with DSP (Digital Signal Processing) and echo cancellation. Features: - Includes all the features and functionality of the X100 USB, plus an enhanced feature... | |
| Y Training cord with quick disconnects capability with GN Netcom, Plantronics, and Vxi series headsets. Allows two people to be connected to the same amplifier or phone for training purposes. |