The MTJ Series of surge protectors for RJ45 and RJ11
interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such as Ethernet 10/100/1000BASE T, CDDI, 100VG-AnyLan and ATM155. For WAN and Telco applications we offer protection for environments including ISDN, T1, FT1, DDS, analog dial up modems, faxes and more. Additionally, our Custom Products Division provides products for nonstandard or custom applications not included in our standard product offering.
Features:
- State-of-the-art, avalanche diode and thyristor technology
- Compact, in-line installation
- High speed, high energy handling capability
- Low shunt capacitance to reduce signal loss
Models:
- MTJ-08E-RJ45
- 7.5V Ethernet, CATV, and RS422/RS423/RS485
- MTJ-08T-RJ45
- 18V Token Ring, RS232, Digital 4-20mA Current Loop, and Satellite TV
- MTJ-08A-RJ45
- 27V Arcnet, Analog 4-20mA Current Loop
- MTJ-08B-RJ45
- 60V Leased Lines, T-1, and ISDN
- MTJ-08G-RJ45
- 240V Dial Up Voice Lines, Modem, and Fax Lines
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | MTJ-08A-RJ45 |
| Product Name | Cylix All Pin Module Telephone Jack Protector |