Telephone Paging Access Module is a paging module that provides a means of interfacing various analog telephone port types to a paging system amplifier. This enables a facilityʼs telephone system to be used to make audio announcements over its paging system.
Paging Access Module Features:
- The TAMB2 will interface to analog loop start and
ground start trunk ports as well as analog ring-up station lines
- Allows for the connecting of an external audio or music
source that will play over the paging system when no pages are in progress
- Various DIP switches and controls provide a wide range of flexibility over how the access module will operate
- Can be mounted on a wall, mounted as a single unit in a rack (optional rack mount kit required) or mounted 2-up, side-by-side in a single rack space
- 24 V Talk Battery
- 24 V Power Supply required for all modes of operation (150 mA minimum capacity)
- 1 Rack Space Unit Height
- Dimensions: 8 1/2" W x 1 3/4" H x 3" D
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | TAMB2 |
| Product Name | Bogen Telephone Paging Access Module |