Single-Zone Universal Telephone Interface provides single-zone paging for one-way applications such as self-amplified speaker systems.
Features:
- Single-zone paging
- Simple 2-switch interface setup
- Override paging (using loop start trunk or page port contact closure activation)
- Programmable activation of AUX contacts
- C-form contact
- Two audio outputs (page only and page with background music) both with level controls
- Each output can provide audio drive for 150 self amplified speakers
- High impedance transformer-isolated
- Variable music mute
- Night ringer (contact closure activation)
- Tone trigger (tone and duration selectable, closure activated)
- Tone burst (2 to 7 sec), chime, and slow whoop tone selections
- Pre-announce/confirm
- Adjustable output limiter with threshold control and active indicator
- Programmable timers control page duration (station and trunk)
- DTMF programming
- DTMF block to help suppress DTMF tones over paging system
- Non-volatile memory for setup data (no backup battery required)
- Setup tone to assist in volume setting
- Pluggable terminal strips
- Microcontroller-base
- Wall mounting flanges
- Telephone Interfaces: loop start trunk, ground start trunk, station access (analog ring-up), page port contact closure activation, page port voice activation
- Input Impedance: 600 ohms (nominal)
- Output Impedance: 8 ohms
- Voltage: 120V AC
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | UTI1 |
| Product Name | Bogen Single-Zone Universal Telephone Interface |