Multi-Zone Universal Telephone Interface provides multi-zone paging for one-way applications such as self-amplified speaker systems, with each output capable of providing audio for up to 150 self-amplified speakers.
Features:
- Expandable from 3 up to 12 zones using ZX3 modules
- Up to 24 programmable paging zone groups
- Simple 2-switch interface setup
- Programmable activation of AUX contacts
- C-form contact per zone
- 24V DC, 1A internal power supply
- Provides audio drive for up to 150 one-way self-amplified speakers per zone
- Adjustable output limiter with threshold control and active indicator
- Two background music busses, selectable per zone
- Two high-impedance transformer isolated background music inputs
- Stereo combining inputs for background music busses
- All-call paging zone group
- Auto Select paging zone group
- Override paging (using loop start trunk or page port contact closure activation) with zone group
- Night ringer (90V and contact closure activation) with zone group
- Two tone triggers (tone and duration selectable, closure activated) with individual zone groups
- Select tone burst, chime, double chime, or slow whoop
- Code calling with zone group
- 2 to 5 digit dialing with flexible dialing plan for zone and zone group numbers
- Non-volatile memory for setup data (no backup battery required)
- Pluggable terminal strips
- Wall- or rack-mountable
- Telephone Interfaces: loop start trunk, ground start trunk, station access (analog ring-up), page port contact closure activation, page port voice activation
- Input Impedance: 600 ohms (nominal)
- Output Level: -10 dBm nominal
- DC Output: 1A at 24V DC
- Voltage: 120V AC
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | UTI312 |
| Product Name | Bogen Multi-Zone Universal Telephone Interface |