DECT 6.0 Skype Single Phone Cordless Handset
Skype Handset Features:
- Skype certified
- Caller ID, call waiting caller ID
- Handset speakerphone
- Expandable up to 6 handsets total
- Color LCD on handset
- Melody ringtones
- Redial/flash
- WiFi and Bluetooth friendly
- Make Internet and standard call simultaneously
- Use with phone line for standard calls
- Use your PC for Skype calls
- See when your Skype contacts are online
- Change your online status via the cordless handset
- Separate call logs for IP and home
- 100 name address book
- Keypad on handset only
- Hearing aid compatible
- Skype software allows user to make free long distance calls over the Internet to other Skype users
- Minimum system requirements: Windows 2000/XP, USB port, 400MHz processor, 128MB RAM, 10MB free disk space on hard drive, sound card, speakers, microphone, Internet connection (dial-up or any broadband)
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | 28300EE1 |
| Product Name | General Electric DECT 6.0 Skype Single Phone Cordless.. |