ATA-100 is an analog telephone adapter that connects an analog telephone device to an IP network, enabling SIP-supported VoIP communication in applications where connecting to an existing FXS port is not possible or practical. In addition, the ATA-100 has an RJ-11 port for switching to the PSTN analog phone network via touch tone commands. The ATA-100 can be used with or without SIP registration. If unregistered, the ATA-100 can perform basic tasks like sending voice data to an IP-PBX or to another device on a LAN. SIP registration opens up an impressive list of calling features and also enables internet telephone calling.
ATA 100 Features:
- Device programming is handled by a built-in web browser
- IP address assignment can be accomplished either by DHCP or by manually assigning a static IP address
- Link between an analog phone or doorbox and an IP-PBX
- Voice communication on analog phones between two networked locations (requires two ATA-100’s)
- VoIP internet calling
- Internet enabled kiosks
- Supports SIP 2.0(RFC 3261), TCP/UDP/IP, RTP/RTCP, HTTP, ICMP, ARP, DNS, DHCP, NTP, PPPoE, STUN, TFTP, etc.
- Powerful digital signal processing (DSP) to ensure superb audio quality
- Supports various codecs including G.711 (a-law and u-law), G.723.1 (5.3K/6.3K), and G.729A/B
- Supports out-of-band DTMF via RTP (RFC2833) or SIP INFO
- Supports Caller ID/Name display
- Supports Call Hold, Call Waiting/Flash, Call Transfer, and Call Forward
- Supports automated NAT traversal without manual manipulation of firewall/NAT
- Supports QoS
- Supports device configuration via built-in IVR or Web browser
- Supports firmware upgrade via FTP
- Power: 100-240V AC, 50-60 Hz 0.3A, Power Cord supplied
- WAN Interface: 1xRJ45 100Base-T
- LAN Interface: 1xRJ45 100Base-T
- FXS Telephone Port: 1xRJ11
- PSTN Port: 1xRJ11
- Dimensions: 118mm (W) x 74mm (D) x 28mm (H)
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | ATA-100 |
| Product Name | Viking Analog Telephone Adapter |