Visual Telephone Status Indicator provides a “ring” indication, “on the phone” indication, and “message waiting” indication when used with an analog phone line.
Features:
- Displays “ringing”, “on-the-phone” or “message waiting”
- LED visible up to 100' (30m)
- Attractive new compact package
- Connects with a modular cord
- Special “T” adapter provided for handset applications
- Six different modes of operation for enabling and disabling certain features (DIP switch selectable)
- Easy to install
- Power supply included
- Light: 0.75” (19mm) red LED
- Message Waiting Voltage: 90V - 125V
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Number | VR-1B |
| Product Name | Viking Visual Telephone Status Indicator |