Texas Instruments Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| 4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105 | |
| 4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105 | |
| Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105 | |
| High Speed Dual Comparator 0-DIESALE | |
| High Speed Dual Comparator 10-CFP -55 to 125 | |
| High Speed Dual Comparator 10-TO-100 -55 to 125 | |
| High Speed Dual Comparator 14-CDIP -55 to 125 | |
| High Speed Dual Comparator 20-LCCC -55 to 125 | |
| High Speed Low-Noise JFET-Input Dual Operational Amplifier 10-CFP -55 to 125 | |
| High Speed Low-Noise JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125 | |
| High Speed Low-Noise JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125 | |
| High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125 | |
| High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CFP -55 to 125 | |
| High Speed Low-Noise JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125 | |
| Low Noise, Dual Switched Integrator 24-SOIC -40 to 125 | |
| Low Power Low Offset Voltage Quad Comparator 0-DIESALE -55 to 125 | |
| Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125 | |
| Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125 | |
| Low Power Quad Operational Amplifier 0-DIESALE -55 to 125 | |
| Low Power Quad Operational Amplifier 14-CDIP -55 to 125 | |
| Low Power Quad Operational Amplifier 14-CFP -55 to 125 | |
| Low-Power JFET-Input Dual Operational Amplifier 10-CFP -55 to 125 | |
| Low-Power JFET-Input Dual Operational Amplifier 20-LCCC -55 to 125 | |
| Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125 | |
| Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125 | |
| Low-Power JFET-Input Quad Operational Amplifier 14-CFP -55 to 125 | |
| Low-Power JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125 | |
| Power Line Communications Analog Front End 48-VQFN -40 to 125 | |
| Powerline Communications Analog Front End 48-VQFN -40 to 125 | |
| Powerline Communications Analog Front-End 48-VQFN -40 to 125 | |
| Quad Differential Comparator 14-CDIP -55 to 125 | |
| Quad Differential Comparator 14-CFP -55 to 125 | |
| Quad Differential Comparator 20-LCCC -55 to 125 | |
| Quadruple Operational Amplifier 14-CDIP -55 to 125 | |
| Quadruple Operational Amplifier 14-CFP -55 to 125 | |
| Quadruple Operational Amplifier 20-LCCC -55 to 125 |
| << Prev | Next >> |