Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Input Type: Differential
Data Interface: PCM Audio Interface
Configuration: Array
Reference Type: Series
Voltage - Supply, Analog: 3.135V ~ 3.465V
Voltage - Supply, Digital: 5V
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |