Texas Instruments High-Performance Analog Special Purpose Amplifiers AMC3301QDWERQ1

Description
Isolated IC 16-SOIC
Request a Quote Datasheet
Description
Isolated IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 296-AMC3301QDWERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-AMC3301QDWERQ1DKR-ND
Special Purpose Amplifiers 296-AMC3301QDWERQ1DKR-ND
Isolated IC 16-SOIC

Isolated IC 16-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-AMC3301QDWERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-AMC3301QDWERQ1TR-ND
Special Purpose Amplifiers 296-AMC3301QDWERQ1TR-ND
Isolated IC 16-SOIC

Isolated IC 16-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-AMC3301QDWERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-AMC3301QDWERQ1CT-ND
Special Purpose Amplifiers 296-AMC3301QDWERQ1CT-ND
Isolated IC 16-SOIC

Isolated IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 983175-AMC3301QDWERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
983175-AMC3301QDWERQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 983175-AMC3301QDWERQ1
Win Source Part Number: 983175-AMC3301QDWERQ 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Series: Automotive, AEC-Q100 Type: Isolated Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-AMC3301QDWERQ1CT ,296-AMC3301QDWERQ1D KR,296-AMC3301QDWERQ 1TR Base Product Number: AMC3301 RoHS Status: RoHS non-compliant

Win Source Part Number: 983175-AMC3301QDWERQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Series: Automotive, AEC-Q100
Type: Isolated
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC3301QDWERQ1CT,296-AMC3301QDWERQ1DKR,296-AMC3301QDWERQ1TR
Base Product Number: AMC3301
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Automotive Isolated 0.25V 3.3V Special Purpose Amplifier Ic
771-AMC3301QDWERQ1
Automotive Isolated 0.25V 3.3V Special Purpose Amplifier Ic 771-AMC3301QDWERQ1
Isolated Amplifier, ±0.25V In, 3.3V, 16-SOIC, AEC-Q100 Product overview: AMC3301QDWERQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, 0.25V, 3.3V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, 0.25V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3301QDWERQ1 can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±0.25V In, 3.3V, 16-SOIC, AEC-Q100 Product overview: AMC3301QDWERQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, 0.25V, 3.3V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, 0.25V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3301QDWERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC3301QDWERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC3301QDWERQ1
Integrated Circuits (ICs) - Linear - Amplifiers AMC3301QDWERQ1
AUTOMOTIVE 250-MV INPUT, PRECISI

AUTOMOTIVE 250-MV INPUT, PRECISI

Supplier's Site
Linear - Amplifiers - Special Purpose - AMC3301QDWERQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC3301QDWERQ1
Linear - Amplifiers - Special Purpose AMC3301QDWERQ1
AUTOMOTIVE 250-MV INPUT, PRECISI

AUTOMOTIVE 250-MV INPUT, PRECISI

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC3301QDWERQ1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC3301QDWERQ1
Special Purpose Amplifiers AMC3301QDWERQ1
AUTOMOTIVE 250-MV INPUT, PRECISI

AUTOMOTIVE 250-MV INPUT, PRECISI

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC3301QDWERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC3301QDWERQ1
Special Purpose Amplifiers AMC3301QDWERQ1
Isolated IC 16-SOIC

Isolated IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-AMC3301QDWERQ1DKR-ND 983175-AMC3301QDWERQ1 771-AMC3301QDWERQ1 AMC3301QDWERQ1 AMC3301QDWERQ1 AMC3301QDWERQ1 AMC3301QDWERQ1
Product Name Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Automotive Isolated 0.25V 3.3V Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifiers
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SOIC (0.295", 7.50mm Width) 16-SOIC (0.295, 7.50mm Width) Surface Mount SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data