Manufacturer: Texas Instruments
Win Source Part Number: 1009404-74LVC2G241DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V 8VSSOP
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
| Win Source Electronics | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1009404-74LVC2G241DCUTG4 | 74LVC2G241DCUTG4 | 74LVC2G241DCUTG4-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCUTG4 | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |