Switched Integrator Amplifier 2 Circuit 24-SOIC
Switched Integrator Amplifier 2 Circuit 24-SOIC
IC SW INTEG 2 CIRCUIT 24SOIC
IC SW INTEG 2 CIRCUIT 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACF2101BUG4-ND | ACF2101BUG4 | ACF2101BUG4 | ACF2101BUG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | |
| Slew Rate | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | Surface Mount | |
| Standards | RoHS |