Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
Win Source Part Number: 997541-AMC1300BQDWVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolation
Package: Tape & Reel
Applications: DC/DC Converter
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AMC1300BQDWVRQ1C
Base Product Number: AMC1300
Isolation IC DC/DC Converter 8-SOIC
AUTOMOTIVE 250-MV INPUT, REINFOR
AUTOMOTIVE 250-MV INPUT, REINFOR
AUTOMOTIVE 250-MV INPUT, REINFOR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-AMC1300BQDWVRQ1TR-ND | 997541-AMC1300BQDWVRQ1 | AMC1300BQDWVRQ1 | AMC1300BQDWVRQ1 | AMC1300BQDWVRQ1 | AMC1300BQDWVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Source Current (IS) | 5.9 milliamps | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295", 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | Surface Mount | |
| Operating Range | Automotive; DC/DC Converter | |||||
| Standards and Certifications | RoHS |