Texas Instruments High-Performance Analog Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers AMC1350DWV

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers Package: Tube Product Status: Active Type: Isolation Applications: Driver Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers Package: Tube Product Status: Active Type: Isolation Applications: Driver Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers Package: Tube Product Status: Active Type: Isolation Applications: Driver Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package: Tube
Product Status: Active
Type: Isolation
Applications: Driver
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-AMC1350DWV-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-AMC1350DWV-ND
Instrumentation, Op Amps, Buffer Amps 296-AMC1350DWV-ND
IC AMP SPECIAL 8-SOIC

IC AMP SPECIAL 8-SOIC

Buy Now Datasheet
Special Purpose Amplifier Ic - 771-AMC1350DWV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-AMC1350DWV
Special Purpose Amplifier Ic 771-AMC1350DWV
5-V INPUT, PRECISION VOLTAGE SEN Product overview: AMC1350DWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1350DWV can be used for catalog matching and distributor lookup.

5-V INPUT, PRECISION VOLTAGE SEN Product overview: AMC1350DWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1350DWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1350DWV - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1350DWV
Special Purpose Amplifiers AMC1350DWV
5-V INPUT, PRECISION VOLTAGE SEN

5-V INPUT, PRECISION VOLTAGE SEN

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1350DWV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1350DWV
Special Purpose Amplifiers AMC1350DWV
Isolation IC Driver 8-SOIC

Isolation IC Driver 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1350DWV - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1350DWV
Integrated Circuits (ICs) - Linear - Amplifiers AMC1350DWV
5-V INPUT, PRECISION VOLTAGE SEN

5-V INPUT, PRECISION VOLTAGE SEN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 296-AMC1350DWV-ND 771-AMC1350DWV AMC1350DWV AMC1350DWV AMC1350DWV
Product Name Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers Instrumentation, Op Amps, Buffer Amps Special Purpose Amplifier Ic Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Package Type 8-SOIC (0.295", 7.50mm Width) SOIC; "8-SOIC (0.295"", 7.50mm Width)" Tube Surface Mount SOIC; 8-SOIC (0.295\", 7.50mm Width) 8-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Op Amps - 7095541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD545KH - 859503-AD545KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers