Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers 74LVC2G125DCTRE4

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-52618-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-52618-2-ND
Buffers, Drivers, Receivers, Transceivers 296-52618-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125DCTRE4 - 765737-74LVC2G125DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125DCTRE4
765737-74LVC2G125DCTRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125DCTRE4 765737-74LVC2G125DCTRE4
Manufacturer: Texas Instruments Win Source Part Number: 765737-74LVC2G125DCT RE4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC2G125DP; 74LVC2G125DPT; 74LVC2G125DP,125; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765737-74LVC2G125DCTRE4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: 74LVC2G125
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVC2G125DP; 74LVC2G125DPT; 74LVC2G125DP,125;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G125DCTRE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G125DCTRE4
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-52618-2-ND 765737-74LVC2G125DCTRE4 74LVC2G125DCTRE4
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125DCTRE4 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD8567ACP-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-VQFN Exposed Pad, CSP
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-1593-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details