Manufacturer: Texas Instruments
Win Source Part Number: 764893-74AC11244PWR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74AC11244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): 5962-8755201XA; 5962-8755201XC; 5962-8755201VXC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-TSSOP
IC BUF NON-INVERT 5.5V 24TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 764893-74AC11244PWR | 296-1000-1-ND | 74AC11244PWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC11244PWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |