±250-mV input, precision reinforced isolated amplifier with integrated DC/DC converter 16-SOIC -40 to 125 Product overview: AMC3301DWE from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3301DWE can be used for catalog matching and distributor lookup.
Isolated IC Driver 16-SOIC
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package: Tube
Product Status: Active
Type: Isolation
Applications: Driver
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
200 KHZ REINFORCED ISOLATED AMPL
200 KHZ REINFORCED ISOLATED AMPL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-AMC3301DWE | 296-AMC3301DWE-ND | AMC3301DWE | AMC3301DWE | AMC3301DWE | |
| Product Name | Isolated SOIC Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |