Alternative Parts (Cross-Reference): Texas Instruments
Category: Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Series: 74AC
Package: Tube
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 24-TSSOP
Base Product Number: 74AC11240
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-TSSOP
IC BUFF INVERT 5.5V 24TSSOP
IC BUFFER INVERT 5.5V 24TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-32795-5-ND | 74AC11240PW | 74AC11240PW | |
| Product Name | Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |