AUTOMOTIVE 5-V-INPUT PRECISION R Product overview: AMC1350QDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1350QDWVRQ1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Isolation
Applications: DC/DC Converter
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
AUTOMOTIVE 5-V-INPUT PRECISION R
AUTOMOTIVE 5-V-INPUT PRECISION R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-AMC1350QDWVRQ1 | 296-AMC1350QDWVRQ1DKR-ND | AMC1350QDWVRQ1 | AMC1350QDWVRQ1 | AMC1350QDWVRQ1 | |
| Product Name | Automotive Special Purpose Amplifier Ic | Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS |