Manufacturer: Texas Instruments
Win Source Part Number: 765244-74ALVTH16244G
Series: 74ALVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74ALVTH16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74ALVT162244DG; 74ALVT162244DGG; 74ALVT162244DGG,518;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 765244-74ALVTH16244GRE4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVTH16244GRE4 |
| Supply Voltage (VS) | 2.3 to 3.6 volts |