±250-mV input, precision reinforced isolated amplifier with integrated DC/DC converter 16-SOIC -40 to 125 Product overview: AMC3301DWER from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3301DWER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015070-AMC3301DWER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tape & Reel
Applications: Driver
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC3301DWERTR,29
Base Product Number: AMC3301
RoHS Status: RoHS non-compliant
Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
250-MV INPUT, PRECISION
250-MV INPUT, PRECISION
250-MV INPUT, PRECISION
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-AMC3301DWER | 1015070-AMC3301DWER | 296-AMC3301DWERTR-ND | AMC3301DWER | AMC3301DWER | AMC3301DWER | AMC3301DWER |
| Product Name | Isolated SOIC Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Package Type | 16-SOIC (0.295", 7.50mm Width) | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) | Surface Mount |