Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G126DCKRG4 74AHC1G126DCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1007465-74AHC1G126DC KRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G126DF1G; 74AHC1G126DCKTG4; SN74AHC1G126DCKT; 74AHC1G126DCKRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1007465-74AHC1G126DC KRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G126DF1G; 74AHC1G126DCKTG4; SN74AHC1G126DCKT; 74AHC1G126DCKRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G126DCKRG4 - 1007465-74AHC1G126DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G126DCKRG4
1007465-74AHC1G126DCKRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G126DCKRG4 1007465-74AHC1G126DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1007465-74AHC1G126DC KRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): MC74VHC1G126DF1G; 74AHC1G126DCKTG4; SN74AHC1G126DCKT; 74AHC1G126DCKRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007465-74AHC1G126DCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G126DF1G; 74AHC1G126DCKTG4; SN74AHC1G126DCKT; 74AHC1G126DCKRG4;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-50846-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-50846-2-ND
Buffers, Drivers, Receivers, Transceivers 296-50846-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AHC1G126DCKRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHC1G126DCKRG4
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1007465-74AHC1G126DCKRG4 296-50846-2-ND 74AHC1G126DCKRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G126DCKRG4 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT162245CTPVG-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details