The LM119QML is a high speed dual comparator designed for operation from a single 5V supply or up to ±15V, with a typical response time of 80ns at ±15V and a maximum input current of 1μA over temperature. It is packaged in a TO-100 (LME) case with 10 pins, operates over an ambient temperature range of −55°C to 125°C, and is radiation ensured with a high dose rate of 100krad(Si) and ELDRS-free performance at 100krad(Si). The output stage can source or sink up to 25mA, with a maximum junction temperature of 150°C and thermal resistance of 31°C/W (junction-to-case).
High Speed Dual Comparator 10-TO-100 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679801VIA |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| Supply Voltage (VS) | 5 to 36 volts |