Manufacturer: Texas Instruments
Win Source Part Number: 857674-74ACT11240DWR
Series: 74ACT
Features: 2 Element Bit per Element Output
Package: Reel - TR
Family Name: 74ACT11240
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ACT11240DWRE4, 74ACT11240DWRE4-ND
IC BUFF INVERT 5.5V 24SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 857674-74ACT11240DWR | 74ACT11240DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11240DWR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Package Type | 24-SOIC |