Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT11240DW

Description
Win Source Part Number: 1040075-74ACT11240DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74ACT240M; CD74ACT240M96; CD74ACT240M96E4; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ACT11240DWG4,-74AC T11240DW-NDR,-74ACT1 1240DWG4-NDR,74ACT11 240DWE4,-296-4187-5- ND,-296-4187-5,-74AC T11240DWE4,-74ACT112 40DWG4,74ACT11240DWG 4-ND,-74ACT11240DWE4 -NDR,296-4187-5,74AC T11240DWE4-ND,2156-7 4ACT11240DW,TEXTIS74 ACT11240DW Base Product Number: 74ACT11240
Request a Quote Datasheet
Description
Win Source Part Number: 1040075-74ACT11240DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74ACT240M; CD74ACT240M96; CD74ACT240M96E4; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ACT11240DWG4,-74AC T11240DW-NDR,-74ACT1 1240DWG4-NDR,74ACT11 240DWE4,-296-4187-5- ND,-296-4187-5,-74AC T11240DWE4,-74ACT112 40DWG4,74ACT11240DWG 4-ND,-74ACT11240DWE4 -NDR,296-4187-5,74AC T11240DWE4-ND,2156-7 4ACT11240DW,TEXTIS74 ACT11240DW Base Product Number: 74ACT11240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040075-74ACT11240DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040075-74ACT11240DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040075-74ACT11240DW
Win Source Part Number: 1040075-74ACT11240DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74ACT240M; CD74ACT240M96; CD74ACT240M96E4; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ACT11240DWG4,-74AC T11240DW-NDR,-74ACT1 1240DWG4-NDR,74ACT11 240DWE4,-296-4187-5- ND,-296-4187-5,-74AC T11240DWE4,-74ACT112 40DWG4,74ACT11240DWG 4-ND,-74ACT11240DWE4 -NDR,296-4187-5,74AC T11240DWE4-ND,2156-7 4ACT11240DW,TEXTIS74 ACT11240DW Base Product Number: 74ACT11240

Win Source Part Number: 1040075-74ACT11240DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ACT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CD74ACT240M; CD74ACT240M96; CD74ACT240M96E4;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ACT11240DWG4,-74ACT11240DW-NDR,-74ACT11240DWG4-NDR,74ACT11240DWE4,-296-4187-5-ND,-296-4187-5,-74ACT11240DWE4,-74ACT11240DWG4,74ACT11240DWG4-ND,-74ACT11240DWE4-NDR,296-4187-5,74ACT11240DWE4-ND,2156-74ACT11240DW,TEXTIS74ACT11240DW
Base Product Number: 74ACT11240

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-4187-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4187-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4187-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ACT11240DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ACT11240DW
IC BUFF INVERT 5.5V 24SOIC

IC BUFF INVERT 5.5V 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1040075-74ACT11240DW 296-4187-5-ND 74ACT11240DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 2:8 2GHZ 28VQFN - 815-CDCLVP1208RHDT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 73 milliamps
View Details
2 suppliers
 - CA3078AM - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Life Cycle Stage Rochester Active
View Details
4 suppliers
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details