PRECISION, 50-MV-INPUT, BASIC IS Product overview: AMC1202DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1202DWVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 971530-AMC1202DWVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tape & Reel
Applications: DC/DC Converter
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC1202DWVRTR,29
Isolated IC DC/DC Converter 8-SOIC
Isolated IC DC/DC Converter 8-SOIC
Isolated IC DC/DC Converter 8-SOIC
PRECISION, 50-MV-INPUT, BASIC IS
Isolated IC DC/DC Converter 8-SOIC
PRECISION, 50-MV-INPUT, BASIC IS
PRECISION, 50-MV-INPUT, BASIC IS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-AMC1202DWVR | 971530-AMC1202DWVR | 296-AMC1202DWVRCT-ND | AMC1202DWVR | AMC1202DWVR | AMC1202DWVR | AMC1202DWVR |
| Product Name | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS |