Manufacturer: Texas Instruments
Win Source Part Number: 006456-74AC11244DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 006456-74AC11244DBR | 296-4168-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC11244DBR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |