Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4 74LVC2G07MDCKTEPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1009373-74LVC2G07MDC KTEPG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1009373-74LVC2G07MDC KTEPG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4 - 1009373-74LVC2G07MDCKTEPG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4
1009373-74LVC2G07MDCKTEPG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4 1009373-74LVC2G07MDCKTEPG4
Manufacturer: Texas Instruments Win Source Part Number: 1009373-74LVC2G07MDC KTEPG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1009373-74LVC2G07MDCKTEPG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G07MDCKTEPG4-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G07MDCKTEPG4-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6

Buy Now Datasheet
IC BUF NON-INVERT 5.5V SC70-6 - 815-74LVC2G07MDCKTEPG4 - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.5V SC70-6
815-74LVC2G07MDCKTEPG4
IC BUF NON-INVERT 5.5V SC70-6 815-74LVC2G07MDCKTEPG4
IC BUF NON-INVERT 5.5V SC70-6

IC BUF NON-INVERT 5.5V SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1009373-74LVC2G07MDCKTEPG4 74LVC2G07MDCKTEPG4-ND 815-74LVC2G07MDCKTEPG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07MDCKTEPG4 Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 5.5V SC70-6
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data