Manufacturer: Texas Instruments
Win Source Part Number: 006501-74ACT16240DL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT16240SSC; 74ACT16240DLRG4; 74ACT16240DLR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 006501-74ACT16240DL | 296-4202-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DL | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |