Manufacturer: Texas Instruments
Win Source Part Number: 908318-74LVTH16244AD
Series: 74LVTH
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVTH16244
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 908318-74LVTH16244ADGGRG4 | 74LVTH16244ADGGRG4-ND | 815-74LVTH16244ADGGRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16244ADGGRG4 | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 16BIT 48TSSOP |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |