Texas Instruments Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 52
Product Name Notes
10+1 Channel High Current Buffer 28-HTSSOP 0 to 70
12 Channel Gamma Buffer with Dual Memory Banks 24-VQFN -40 to 95
18-Channel Gamma Voltage Generator with Two Programmable VCOM Channels 38-HTSSOP -40 to 95
18-V Supply Multi-Channel Gamma Correction Buffer 14-HTSSOP
18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85
22-V Supply, 10+1 Channel Gamma Correction Buffer 28-HTSSOP -25 to 85
250mA High-Speed Buffer 5-DDPAK/TO-263
250mA High-Speed Buffer 5-TO-220
250mA High-Speed Buffer 8-PDIP
250mA High-Speed Buffer 8-SOIC
4 Channel LCD Gamma Correction Buffer +Vcom 14-TSSOP -40 to 85
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125
4-Channel, 12V, CMOS Buffer Amplifier 14-TSSOP -40 to 125
5 Channel LCD Gamma Correction Buffer +Vcom 16-TSSOP -40 to 85
6-Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP -25 to 85
Automotive Catalog 18-Channel Gamma Voltage Generator with Two Programmable VCOM Channels 38-HTSSOP -40 to 105
High Speed, Closed Loop Buffer 5-SOT-23 -45 to 85
High Speed, Closed Loop Buffer 8-SOIC -45 to 85
Programmable Gamma-Voltage Generator and High Slew Rate Vcom with Integrated Two-Bank Memory 20-HTSSOP -40 to 95
Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 20-HTSSOP -40 to 95
Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 28-HTSSOP -40 to 85
Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 38-HTSSOP -40 to 95
Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95
Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s 38-VQFN -40 to 85
Reference Voltage Generator for LCD Gamma Correction 24-HTSSOP -40 to 85
Reference Voltage Generator for VCOM Adjustment 10-VSON
Reference Voltage Generator for VCOM Adjustment 8-TSSOP

<< Prev Next >>