Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Audio Products
Packaging: Bulk
Part Status: Active
Input Type: Differential
Data Interface: SPI, Parallel, DSP
Reference Type: External
Voltage - Supply, Analog: 3.135V ~ 3.465V
Voltage - Supply, Digital: 5V
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SOJ, 2.29mm pitch
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 4-SOJ, 2.29mm pitch |