Manufacturer: Texas Instruments
Win Source Part Number: 1007460-74AHC1G125DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1007460-74AHC1G125DCKRG4 | 296-50845-2-ND | 74AHC1G125DCKRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G125DCKRG4 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |