Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVCT

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-31467-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31467-1-ND
Buffers, Drivers, Receivers, Transceivers 296-31467-1-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31467-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31467-2-ND
Buffers, Drivers, Receivers, Transceivers 296-31467-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVCT - 006778-74FCT162244CTPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVCT
006778-74FCT162244CTPVCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVCT 006778-74FCT162244CTPVCT
Manufacturer: Texas Instruments Win Source Part Number: 006778-74FCT162244CT PVCT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006778-74FCT162244CTPVCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-31467-1-ND 006778-74FCT162244CTPVCT
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVCT
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - 5440/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details