Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 765184-74AHCT1G126DC
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74AHCT1G126
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): 74AHCT1G126SE-7; 74V1T126C; 74V1T126CTR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V SC70-5
IC BUF NON-INVERT 5.5V SC70-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-50852-2-ND | 765184-74AHCT1G126DCKRG4 | 74AHCT1G126DCKRG4 | 74AHCT1G126DCKRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DCKRG4 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |