Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
IC BUFF 3V/5.5V 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 764892-74AC11244DWR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74AC11244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74AC244MTR; 74AC244M; TC74AC244FW(X);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC BUFF/DVR TRI-ST DUAL 24SOIC
IC BUF NON-INVERT 5.5V 24SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-74AC11244DWRTR-ND | 764892-74AC11244DWR | 815-74AC11244DWR | 74AC11244DWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC11244DWR | IC BUFF/DVR TRI-ST DUAL 24SOIC | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |