The LM119QML is a high-speed dual comparator designed for operation from a single 5V supply or up to ±15V, featuring two independent comparators with an 80ns typical response time at ±15V and output currents up to 25mA. It is packaged in a 10-pin CFP (NAC) with an operating temperature range of -55°C to 125°C and is radiation-ensured for 100krad(Si) with ELDRS-free performance. The device is compatible with RTL, DTL, and TTL logic families and has a maximum input current of 1μA over temperature.
High Speed Dual Comparator 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679802VXA |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| Supply Voltage (VS) | 5 to 36 volts |