High Speed Dual Comparator 10-CFP -55 to 125
Comparator General Purpose Open-Collector, DTL, RTL, TTL 10-CFP
Comparator General Purpose Open-Collector, DTL, RTL, TTL 10-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 8601401HA | 8601401HA |
| Product Name | LM119QML High Speed Dual Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 4 millivolts | 4 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |