Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4 74LVC1G126DBVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 198221-74LVC1G126DBV RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198221-74LVC1G126DBV RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4 - 198221-74LVC1G126DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4
198221-74LVC1G126DBVRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4 198221-74LVC1G126DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 198221-74LVC1G126DBV RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198221-74LVC1G126DBVRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC1G126DBVRE4-ND
Buffers, Drivers, Receivers, Transceivers 74LVC1G126DBVRE4-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5

Buy Now Datasheet
IC BUFF/DVR TRI-ST N-INV SOT23-5 - 815-74LVC1G126DBVRE4 - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR TRI-ST N-INV SOT23-5
815-74LVC1G126DBVRE4
IC BUFF/DVR TRI-ST N-INV SOT23-5 815-74LVC1G126DBVRE4
IC BUFF/DVR TRI-ST N-INV SOT23-5

IC BUFF/DVR TRI-ST N-INV SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 198221-74LVC1G126DBVRE4 74LVC1G126DBVRE4-ND 815-74LVC1G126DBVRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G126DBVRE4 Buffers, Drivers, Receivers, Transceivers IC BUFF/DVR TRI-ST N-INV SOT23-5
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data