Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765882-74LVTH16244AD
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74LVTH16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74LVTH16244MEA_Q; 74LVTH16244MEA_NL; 74LVTH16244MEAX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74LVTH16244ADLRG4-ND | 765882-74LVTH16244ADLRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Hard To Find - 74LVTH16244ADLRG4 |
| Supply Voltage (VS) | 2.7 to 3.6 volts |